Vishay Intertechnology, Inc. RES 130 OHM 2% 1W AXIAL RLR32C1300GMBSL

Description
RES 130ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2% 1W AXIAL - RLR32C1300GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2% 1W AXIAL
RLR32C1300GMBSL
RES 130 OHM 2% 1W AXIAL RLR32C1300GMBSL
RES 130ohm 2% 1W AXIAL

RES 130ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1300GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1300GMBSL-ND
Through Hole Resistors RLR32C1300GMBSL-ND
130 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1300GMBSL RLR32C1300GMBSL-ND
Product Name RES 130 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details