Vishay Intertechnology, Inc. Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C1501FRR64

Description
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C1501FRR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C1501FRR64
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C1501FRR64
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C1501FRR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1501FRR64-ND
Through Hole Resistors RLR32C1501FRR64-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1501FRR64 RLR32C1501FRR64-ND
Product Name Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers