Vishay Intertechnology, Inc. RES 154 OHM 1% 1W AXIAL RLR32C1540FRBSL

Description
RES 154ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1% 1W AXIAL - RLR32C1540FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1% 1W AXIAL
RLR32C1540FRBSL
RES 154 OHM 1% 1W AXIAL RLR32C1540FRBSL
RES 154ohm 1% 1W AXIAL

RES 154ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1540FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1540FRBSL-ND
Through Hole Resistors RLR32C1540FRBSL-ND
154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1540FRBSL RLR32C1540FRBSL-ND
Product Name RES 154 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details