Vishay Intertechnology, Inc. RES 1.5K OHM 1% 1W AXIAL RLR32C1501FRRSL

Description
RES 1.5Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1% 1W AXIAL - RLR32C1501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% 1W AXIAL
RLR32C1501FRRSL
RES 1.5K OHM 1% 1W AXIAL RLR32C1501FRRSL
RES 1.5Kohm 1% 1W AXIAL

RES 1.5Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1501FRRSL-ND
Through Hole Resistors RLR32C1501FRRSL-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1501FRRSL RLR32C1501FRRSL-ND
Product Name RES 1.5K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details