ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 450 500 550 600 650 700 720 730 740 750 760 770 772 773 774 775 776 777 778 779 780 781 782 783 784 790 800 810 820 830 840 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
MF,1W,2.21K,1%,100PP M,M/1%,BULK
MF,1W,20K,2%,100PPM, P/.1%,BULK
MF,1W,21K,1%,100PPM, R/.01%,BULK
MF,1W,221,1%,100PPM, M/1%,T/R
RES 1.5ohm 2% 1W AXIAL
RES 1.6ohm 2% 1W AXIAL
RES 1.8ohm 2% 1W AXIAL
RES 2.05Kohm 1% 1W AXIAL
RES 2.15Kohm 1% 1W AXIAL
RES 2.15Mohm 1% 1W AXIAL
RES 2.1Kohm 1% 1W AXIAL
RES 2.21Kohm 1% 1W AXIAL
RES 2.2Kohm 2% 1W AXIAL
RES 2.2Mohm 2% 1W AXIAL
RES 20.5Kohm 1% 1W AXIAL
RES 200Kohm 1% 1W AXIAL
RES 200Kohm 2% 1W AXIAL
RES 200ohm 1% 1W AXIAL
RES 200ohm 2% 1W AXIAL
RES 205Kohm 1% 1W AXIAL
RES 20Kohm 1% 1W AXIAL
RES 20Kohm 2% 1W AXIAL
RES 20ohm 1% 1W AXIAL
RES 20ohm 2% 1W AXIAL
RES 21.5ohm 1% 1W AXIAL
RES 210Kohm 1% 1W AXIAL
RES 210ohm 1% 1W AXIAL
RES 215Kohm 1% 1W AXIAL
RES 215ohm 1% 1W AXIAL
RES 21Kohm 1% 1W AXIAL
RES 22.1Kohm 1% 1W AXIAL
RES 220Kohm 2% 1W AXIAL
RES 220ohm 2% 1W AXIAL
RES 221Kohm 1% 1W AXIAL
RES 221ohm 1% 1W AXIAL
RES 22Kohm 2% 1W AXIAL
RES 2Kohm 1% 1W AXIAL
RES 2Kohm 2% 1W AXIAL
RES 2Mohm 1% 1W AXIAL
RES 2Mohm 2% 1W AXIAL
Res Metal Film 1.5 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 1.8 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.15K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.15K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.15K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2.1K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.21K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.21K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.21K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.21K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2.2K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 2.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.2K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 2.2K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2.2M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 20 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 20 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 20 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 20 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 20 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 20.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 205K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 205K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 205K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 20K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 21.5 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 21.5 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 210 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 210 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 210 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 210 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 210K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 210K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 210K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 210K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 215 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 21K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 22.1K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 22.1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 22.1K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 220 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 220 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 220 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 220 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 221 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 221 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 221 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 221 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 221K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 221K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 221K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 221K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 221K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 22K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 22K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 22K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 22K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 22K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 22K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 2M Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2M Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Resistor-Fixed-Singl e-Through-Hole

<< Prev Next >>