Vishay Intertechnology, Inc. RES 158K OHM 1% 1W AXIAL RLR32C1583FRBSL

Description
RES 158Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 158Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1% 1W AXIAL - RLR32C1583FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1% 1W AXIAL
RLR32C1583FRBSL
RES 158K OHM 1% 1W AXIAL RLR32C1583FRBSL
RES 158Kohm 1% 1W AXIAL

RES 158Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1583FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1583FRBSL-ND
Through Hole Resistors RLR32C1583FRBSL-ND
158 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

158 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1583FRBSL RLR32C1583FRBSL-ND
Product Name RES 158K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details