Vishay Intertechnology, Inc. RES 133K OHM 1% 1W AXIAL RLR32C1333FRRSL

Description
RES 133Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1% 1W AXIAL - RLR32C1333FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1% 1W AXIAL
RLR32C1333FRRSL
RES 133K OHM 1% 1W AXIAL RLR32C1333FRRSL
RES 133Kohm 1% 1W AXIAL

RES 133Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1333FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1333FRRSL-ND
Through Hole Resistors RLR32C1333FRRSL-ND
133 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1333FRRSL RLR32C1333FRRSL-ND
Product Name RES 133K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details