Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1473FRB14

Description
147 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
147 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1473FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1473FRB14-ND
Through Hole Resistors RLR32C1473FRB14-ND
147 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 147K OHM 1% 1W AXIAL - RLR32C1473FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1% 1W AXIAL
RLR32C1473FRB14
RES 147K OHM 1% 1W AXIAL RLR32C1473FRB14
RES 147Kohm 1% 1W AXIAL

RES 147Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1473FRB14-ND RLR32C1473FRB14
Product Name Through Hole Resistors RES 147K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers