Vishay Intertechnology, Inc. Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1501FMRE8

Description
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C1501FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C1501FMRE8
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1501FMRE8
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C1501FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1501FMRE8TR-ND
Through Hole Resistors 541-RLR32C1501FMRE8TR-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1501FMRE8 541-RLR32C1501FMRE8TR-ND
Product Name Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details