Vishay Intertechnology, Inc. RES 12 OHM 2% 1W AXIAL RLR32C12R0GRRSL

Description
RES 12ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 12ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 2% 1W AXIAL - RLR32C12R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 2% 1W AXIAL
RLR32C12R0GRRSL
RES 12 OHM 2% 1W AXIAL RLR32C12R0GRRSL
RES 12ohm 2% 1W AXIAL

RES 12ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C12R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C12R0GRRSL-ND
Through Hole Resistors RLR32C12R0GRRSL-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C12R0GRRSL RLR32C12R0GRRSL-ND
Product Name RES 12 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details