Vishay Intertechnology, Inc. RES 15 OHM 1% 1W AXIAL RLR32C15R0FRRSL

Description
RES 15ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1% 1W AXIAL - RLR32C15R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1% 1W AXIAL
RLR32C15R0FRRSL
RES 15 OHM 1% 1W AXIAL RLR32C15R0FRRSL
RES 15ohm 1% 1W AXIAL

RES 15ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C15R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C15R0FRRSL-ND
Through Hole Resistors RLR32C15R0FRRSL-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C15R0FRRSL RLR32C15R0FRRSL-ND
Product Name RES 15 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers