Vishay Intertechnology, Inc. RES 13 OHM 1% 1W AXIAL RLR32C13R0FMRSL

Description
RES 13ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1% 1W AXIAL - RLR32C13R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1% 1W AXIAL
RLR32C13R0FMRSL
RES 13 OHM 1% 1W AXIAL RLR32C13R0FMRSL
RES 13ohm 1% 1W AXIAL

RES 13ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C13R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C13R0FMRSL-ND
Through Hole Resistors RLR32C13R0FMRSL-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C13R0FMRSL RLR32C13R0FMRSL-ND
Product Name RES 13 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details