Vishay Intertechnology, Inc. RES 12 OHM 2% 1W AXIAL RLR32C12R0GRRE6

Description
RES 12ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 12ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 2% 1W AXIAL - RLR32C12R0GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 2% 1W AXIAL
RLR32C12R0GRRE6
RES 12 OHM 2% 1W AXIAL RLR32C12R0GRRE6
RES 12ohm 2% 1W AXIAL

RES 12ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C12R0GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C12R0GRRE6-ND
Through Hole Resistors RLR32C12R0GRRE6-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C12R0GRRE6 RLR32C12R0GRRE6-ND
Product Name RES 12 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details