Vishay Intertechnology, Inc. RES 1.4M OHM 1% 1W AXIAL RLR32C1404FRB14

Description
RES 1.4Mohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.4Mohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4M OHM 1% 1W AXIAL - RLR32C1404FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4M OHM 1% 1W AXIAL
RLR32C1404FRB14
RES 1.4M OHM 1% 1W AXIAL RLR32C1404FRB14
RES 1.4Mohm 1% 1W AXIAL

RES 1.4Mohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1404FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1404FRB14-ND
Through Hole Resistors RLR32C1404FRB14-ND
1.4 MOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 MOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1404FRB14 RLR32C1404FRB14-ND
Product Name RES 1.4M OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details