Vishay Intertechnology, Inc. Through Hole Resistors RLR32C15R0FMR64

Description
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C15R0FMR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C15R0FMR64-ND
Through Hole Resistors RLR32C15R0FMR64-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C15R0FMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C15R0FMR64
Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C15R0FMR64
Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C1434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C1434
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C1434
Resistor,Metal Film,15Ohms,500WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,15Ohms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C15R0FMR64-ND RLR32C15R0FMR64 52C1434
Product Name Through Hole Resistors Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details