ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
450
500
550
600
650
700
720
730
740
750
760
770
776
777
778
779
780
781
782
783
784
785
786
787
788
790
800
810
820
830
840
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| MF,1W,221,1%,100PPM, M/1%,T/R | |
| MF,1W,422K,1%,100PPM ,R/.01%,BULK | |
| RES 3.01ohm 1% 1W AXIAL | |
| RES 3.32ohm 1% 1W AXIAL | |
| RES 3.3ohm 2% 1W AXIAL | |
| RES 3.6ohm 2% 1W AXIAL | |
| RES 3.92Kohm 1% 1W AXIAL | |
| RES 3.92ohm 1% 1W AXIAL | |
| RES 3.9ohm 2% 1W AXIAL | |
| RES 39.2Kohm 1% 1W AXIAL | |
| RES 39.2ohm 1% 1W AXIAL | |
| RES 390Kohm 2% 1W AXIAL | |
| RES 392ohm 1% 1W AXIAL | |
| RES 39Kohm 2% 1W AXIAL | |
| RES 39ohm 2% 1W AXIAL | |
| RES 3ohm 2% 1W AXIAL | |
| RES 4.02Kohm 1% 1W AXIAL | |
| RES 4.12Kohm 1% 1W AXIAL | |
| RES 4.22Kohm 1% 1W AXIAL | |
| RES 4.32Kohm 1% 1W AXIAL | |
| RES 4.3Kohm 2% 1W AXIAL | |
| RES 4.42Kohm 1% 1W AXIAL | |
| RES 4.53Kohm 1% 1W AXIAL | |
| RES 4.64Kohm 1% 1W AXIAL | |
| RES 40.2Kohm 1% 1W AXIAL | |
| RES 40.2ohm 1% 1W AXIAL | |
| RES 402Kohm 1% 1W AXIAL | |
| RES 402ohm 1% 1W AXIAL | |
| RES 41.2Kohm 1% 1W AXIAL | |
| RES 412ohm 1% 1W AXIAL | |
| RES 42.2Kohm 1% 1W AXIAL | |
| RES 42.2ohm 1% 1W AXIAL | |
| RES 422ohm 1% 1W AXIAL | |
| RES 43.2Kohm 1% 1W AXIAL | |
| RES 43.2ohm 1% 1W AXIAL | |
| RES 430Kohm 2% 1W AXIAL | |
| RES 430ohm 2% 1W AXIAL | |
| RES 432ohm 1% 1W AXIAL | |
| RES 43Kohm 2% 1W AXIAL | |
| RES 43ohm 2% 1W AXIAL | |
| RES 44.2Kohm 1% 1W AXIAL | |
| RES 44.2ohm 1% 1W AXIAL | |
| RES 442Kohm 1% 1W AXIAL | |
| RES 442ohm 1% 1W AXIAL | |
| RES 45.3Kohm 1% 1W AXIAL | |
| RES 45.3ohm 1% 1W AXIAL | |
| RES 453Kohm 1% 1W AXIAL | |
| RES 453ohm 1% 1W AXIAL | |
| RES 46.4Kohm 1% 1W AXIAL | |
| RES 464Kohm 1% 1W AXIAL | |
| RES 464ohm 1% 1W AXIAL | |
| Res Metal Film 3.01 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 3.01 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.3 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.3 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.32 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.9 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.92 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.92 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.92K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 39 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 39 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 39 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 39 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 39 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 39 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 39.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 39.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 39.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 39.2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 39.2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 39.2K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 39.2K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 39.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 39.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 390K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 392 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 392 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 392 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 392 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 39K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 39K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 39K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 39K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 39K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 39K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.02K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.02K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.02K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.22K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 4.32K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.3K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.3K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4.42K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.42K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.42K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 4.53K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.53K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 4.64K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 40.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 40.2 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 40.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 40.2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 400 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 402 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 402 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 402 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 402K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 41.2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 412 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 412 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 42.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 422 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 43 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 43 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 43 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 43 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 43.2 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 43.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 43.2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 43.2K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 43.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 430 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 430 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 430 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 430 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 432 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 432 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 432 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 43K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 44.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 44.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 442 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 442 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 442K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 442K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 442K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 442K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 45.3 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 45.3K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 450 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 453 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 453K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 453K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 453K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 46.4K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 46.4K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 464 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 464K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 464K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 4K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |