Vishay Intertechnology, Inc. RES 1.4K OHM 1% 1W AXIAL RLR32C1401FRRSL

Description
RES 1.4Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1% 1W AXIAL - RLR32C1401FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1% 1W AXIAL
RLR32C1401FRRSL
RES 1.4K OHM 1% 1W AXIAL RLR32C1401FRRSL
RES 1.4Kohm 1% 1W AXIAL

RES 1.4Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1401FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1401FRRSL-ND
Through Hole Resistors RLR32C1401FRRSL-ND
1.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1401FRRSL RLR32C1401FRRSL-ND
Product Name RES 1.4K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details