RES 1.5Kohm 2% 1W AXIAL
1.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,1.5KOhms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR32C1501GMR64 | RLR32C1501GMR64-ND | 52C1500 |
| Product Name | RES 1.5K OHM 2% 1W AXIAL | Through Hole Resistors | Resistor,metal Film,1.5Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1500 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |