Vishay Intertechnology, Inc. RES 1.5K OHM 2% 1W AXIAL RLR32C1501GPBSL

Description
RES 1.5Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 2% 1W AXIAL - RLR32C1501GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2% 1W AXIAL
RLR32C1501GPBSL
RES 1.5K OHM 2% 1W AXIAL RLR32C1501GPBSL
RES 1.5Kohm 2% 1W AXIAL

RES 1.5Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1501GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1501GPBSL-ND
Through Hole Resistors RLR32C1501GPBSL-ND
1.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1501GPBSL RLR32C1501GPBSL-ND
Product Name RES 1.5K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers