Vishay Precision Group RES 15 OHM 1% 1W AXIAL RLR32C15R0FMB14

Description
RES 15ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1% 1W AXIAL - RLR32C15R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1% 1W AXIAL
RLR32C15R0FMB14
RES 15 OHM 1% 1W AXIAL RLR32C15R0FMB14
RES 15ohm 1% 1W AXIAL

RES 15ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C15R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C15R0FMB14-ND
Through Hole Resistors RLR32C15R0FMB14-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C1429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C1429
Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C1429
Resistor,Metal Film,15Ohms,500WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,15Ohms,500WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C15R0FMB14 RLR32C15R0FMB14-ND 52C1429
Product Name RES 15 OHM 1% 1W AXIAL Through Hole Resistors Resistor,metal Film,15Ohms,500Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details