Vishay Intertechnology, Inc. RES 147 OHM 1% 1W AXIAL RLR32C1470FMRSL

Description
RES 147ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1% 1W AXIAL - RLR32C1470FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1W AXIAL
RLR32C1470FMRSL
RES 147 OHM 1% 1W AXIAL RLR32C1470FMRSL
RES 147ohm 1% 1W AXIAL

RES 147ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1470FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1470FMRSL-ND
Through Hole Resistors RLR32C1470FMRSL-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1470FMRSL RLR32C1470FMRSL-ND
Product Name RES 147 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details