Vishay Intertechnology, Inc. MF,1W,13K,2%,100PPM,R/.01%,BULK RLR32C1302GRB14

Description
MF,1W,13K,2%,100PPM, R/.01%,BULK
Request a Quote Datasheet
Description
MF,1W,13K,2%,100PPM, R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,13K,2%,100PPM,R/.01%,BULK - RLR32C1302GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,13K,2%,100PPM,R/.01%,BULK
RLR32C1302GRB14
MF,1W,13K,2%,100PPM,R/.01%,BULK RLR32C1302GRB14
MF,1W,13K,2%,100PPM, R/.01%,BULK

MF,1W,13K,2%,100PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RLR32C1302GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1302GRB14-ND
Through Hole Resistors RLR32C1302GRB14-ND
13 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1302GRB14 RLR32C1302GRB14-ND
Product Name MF,1W,13K,2%,100PPM,R/.01%,BULK Through Hole Resistors
Tolerance 2 to 0.0100 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details