Vishay Intertechnology, Inc. RES 1.6K OHM 2% 1W AXIAL RLR32C1601GMRSL

Description
RES 1.6Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 2% 1W AXIAL - RLR32C1601GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1W AXIAL
RLR32C1601GMRSL
RES 1.6K OHM 2% 1W AXIAL RLR32C1601GMRSL
RES 1.6Kohm 2% 1W AXIAL

RES 1.6Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1601GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1601GMRSL-ND
Through Hole Resistors RLR32C1601GMRSL-ND
1.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1601GMRSL RLR32C1601GMRSL-ND
Product Name RES 1.6K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers