Vishay Precision Group Through Hole Resistors RLR32C1501GMB14

Description
1.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1501GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1501GMB14-ND
Through Hole Resistors RLR32C1501GMB14-ND
1.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C1501GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C1501GMB14
Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C1501GMB14
Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,1.5Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C1495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C1495
Resistor,metal Film,1.5Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C1495
Resistor,Metal Film,1.5KOhms,500WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.5KOhms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C1501GMB14-ND RLR32C1501GMB14 52C1495
Product Name Through Hole Resistors Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Resistor,metal Film,1.5Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details