Vishay Intertechnology, Inc. RES 140 OHM 1% 1W AXIAL RLR32C1400FRB14

Description
RES 140ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1% 1W AXIAL - RLR32C1400FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1% 1W AXIAL
RLR32C1400FRB14
RES 140 OHM 1% 1W AXIAL RLR32C1400FRB14
RES 140ohm 1% 1W AXIAL

RES 140ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1400FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1400FRB14-ND
Through Hole Resistors RLR32C1400FRB14-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1400FRB14 RLR32C1400FRB14-ND
Product Name RES 140 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details