Vishay Intertechnology, Inc. RES 150K OHM 1% 1W AXIAL RLR32C1503FRRSL

Description
RES 150Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1% 1W AXIAL - RLR32C1503FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1% 1W AXIAL
RLR32C1503FRRSL
RES 150K OHM 1% 1W AXIAL RLR32C1503FRRSL
RES 150Kohm 1% 1W AXIAL

RES 150Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1503FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1503FRRSL-ND
Through Hole Resistors RLR32C1503FRRSL-ND
150 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1503FRRSL RLR32C1503FRRSL-ND
Product Name RES 150K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details