Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1304GRB14

Description
1.3 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.3 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1304GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1304GRB14-ND
Through Hole Resistors RLR32C1304GRB14-ND
1.3 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.3M OHM 2% 1W AXIAL - RLR32C1304GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 2% 1W AXIAL
RLR32C1304GRB14
RES 1.3M OHM 2% 1W AXIAL RLR32C1304GRB14
RES 1.3Mohm 2% 1W AXIAL

RES 1.3Mohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1304GRB14-ND RLR32C1304GRB14
Product Name Through Hole Resistors RES 1.3M OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details