Vishay Intertechnology, Inc. RES 160 OHM 2% 1W AXIAL RLR32C1600GMB14

Description
RES 160ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 160ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 2% 1W AXIAL - RLR32C1600GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 2% 1W AXIAL
RLR32C1600GMB14
RES 160 OHM 2% 1W AXIAL RLR32C1600GMB14
RES 160ohm 2% 1W AXIAL

RES 160ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1600GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1600GMB14-ND
Through Hole Resistors RLR32C1600GMB14-ND
160 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1600GMB14 RLR32C1600GMB14-ND
Product Name RES 160 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers