Vishay Intertechnology, Inc. RES 150K OHM 2% 1W AXIAL RLR32C1503GMBSL

Description
RES 150Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 2% 1W AXIAL - RLR32C1503GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 2% 1W AXIAL
RLR32C1503GMBSL
RES 150K OHM 2% 1W AXIAL RLR32C1503GMBSL
RES 150Kohm 2% 1W AXIAL

RES 150Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1503GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1503GMBSL-ND
Through Hole Resistors RLR32C1503GMBSL-ND
150 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1503GMBSL RLR32C1503GMBSL-ND
Product Name RES 150K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details