Vishay Intertechnology, Inc. Through Hole Resistors RLR32C14R7FPRSL

Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C14R7FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C14R7FPRSL-ND
Through Hole Resistors RLR32C14R7FPRSL-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 14.7 OHM 1% 1W AXIAL - RLR32C14R7FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1% 1W AXIAL
RLR32C14R7FPRSL
RES 14.7 OHM 1% 1W AXIAL RLR32C14R7FPRSL
RES 14.7ohm 1% 1W AXIAL

RES 14.7ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C14R7FPRSL-ND RLR32C14R7FPRSL
Product Name Through Hole Resistors RES 14.7 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers