Vishay Intertechnology, Inc. RES 14K OHM 1% 1W AXIAL RLR32C1402FMBSL

Description
RES 14Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1% 1W AXIAL - RLR32C1402FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1% 1W AXIAL
RLR32C1402FMBSL
RES 14K OHM 1% 1W AXIAL RLR32C1402FMBSL
RES 14Kohm 1% 1W AXIAL

RES 14Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1402FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1402FMBSL-ND
Through Hole Resistors RLR32C1402FMBSL-ND
14 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1402FMBSL RLR32C1402FMBSL-ND
Product Name RES 14K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers