VISHAY INTERTECHNOLOGY, INC.
RLR32C1370FMBSL -- RES 137 OHM 1% 1W AXIAL
Vishay Intertechnology, Inc.
RES 137 OHM 1% 1W AXIAL
RLR32C1370FMBSL
Description
RES 137ohm 1% 1W AXIAL
Request a Quote
Email Supplier
Description
RES 137ohm 1% 1W AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLR32C1370FMBSL |
|
Product Name
|
RES 137 OHM 1% 1W AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
124 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details