Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1470FRRE7

Description
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C1470FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1470FRRE7TR-ND
Through Hole Resistors 541-RLR32C1470FRRE7TR-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C1470FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C1470FRRE7
Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C1470FRRE7
Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C1470FRRE7TR-ND RLR32C1470FRRE7
Product Name Through Hole Resistors Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers