Vishay Intertechnology, Inc. RES 15 OHM 2% 1W AXIAL RLR32C15R0GRRE6

Description
RES 15ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 15ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 2% 1W AXIAL - RLR32C15R0GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1W AXIAL
RLR32C15R0GRRE6
RES 15 OHM 2% 1W AXIAL RLR32C15R0GRRE6
RES 15ohm 2% 1W AXIAL

RES 15ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C15R0GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C15R0GRRE6-ND
Through Hole Resistors RLR32C15R0GRRE6-ND
15 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C15R0GRRE6 RLR32C15R0GRRE6-ND
Product Name RES 15 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details