Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1470FRBSL

Description
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1470FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1470FRBSL-ND
Through Hole Resistors RLR32C1470FRBSL-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 147 OHM 1% 1W AXIAL - RLR32C1470FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1W AXIAL
RLR32C1470FRBSL
RES 147 OHM 1% 1W AXIAL RLR32C1470FRBSL
RES 147ohm 1% 1W AXIAL

RES 147ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1470FRBSL-ND RLR32C1470FRBSL
Product Name Through Hole Resistors RES 147 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details