Vishay Intertechnology, Inc. RES 130 OHM 2% 1W AXIAL RLR32C1300GMB14

Description
RES 130ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2% 1W AXIAL - RLR32C1300GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2% 1W AXIAL
RLR32C1300GMB14
RES 130 OHM 2% 1W AXIAL RLR32C1300GMB14
RES 130ohm 2% 1W AXIAL

RES 130ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1300GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1300GMB14-ND
Through Hole Resistors RLR32C1300GMB14-ND
130 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1300GMB14 RLR32C1300GMB14-ND
Product Name RES 130 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details