Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1501FMB14

Description
1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1501FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1501FMB14-ND
Through Hole Resistors RLR32C1501FMB14-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C1501FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C1501FMB14
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C1501FMB14
Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1501FMB14-ND RLR32C1501FMB14
Product Name Through Hole Resistors Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers