ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
450
500
550
600
650
700
720
730
740
750
760
770
773
774
775
776
777
778
779
780
781
782
783
784
785
790
800
810
820
830
840
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM,24,2%,100PPM,T/ R | |
| MF,1W,22.1,1%,100PPM ,M/1%,BULK | |
| RES 2.32Kohm 1% 1W AXIAL | |
| RES 2.37Kohm 1% 1W AXIAL | |
| RES 2.43Kohm 1% 1W AXIAL | |
| RES 2.49Kohm 1% 1W AXIAL | |
| RES 2.4Kohm 1% 1W AXIAL | |
| RES 2.4Kohm 2% 1W AXIAL | |
| RES 2.55Kohm 1% 1W AXIAL | |
| RES 2.61Kohm 1% 1W AXIAL | |
| RES 2.67Kohm 1% 1W AXIAL | |
| RES 2.7Kohm 2% 1W AXIAL | |
| RES 22.1ohm 1% 1W AXIAL | |
| RES 226Kohm 1% 1W AXIAL | |
| RES 226ohm 1% 1W AXIAL | |
| RES 22ohm 2% 1W AXIAL | |
| RES 23.2Kohm 1% 1W AXIAL | |
| RES 23.7ohm 1% 1W AXIAL | |
| RES 232Kohm 1% 1W AXIAL | |
| RES 237Kohm 1% 1W AXIAL | |
| RES 237ohm 1% 1W AXIAL | |
| RES 24.3Kohm 1% 1W AXIAL | |
| RES 24.3ohm 1% 1W AXIAL | |
| RES 24.9Kohm 1% 1W AXIAL | |
| RES 24.9ohm 1% 1W AXIAL | |
| RES 240Kohm 2% 1W AXIAL | |
| RES 240ohm 2% 1W AXIAL | |
| RES 243Kohm 1% 1W AXIAL | |
| RES 243ohm 1% 1W AXIAL | |
| RES 246Kohm 1% 1W AXIAL | |
| RES 249Kohm 1% 1W AXIAL | |
| RES 249ohm 1% 1W AXIAL | |
| RES 24Kohm 2% 1W AXIAL | |
| RES 24ohm 2% 1W AXIAL | |
| RES 25.5Kohm 1% 1W AXIAL | |
| RES 25.5ohm 1% 1W AXIAL | |
| RES 255Kohm 1% 1W AXIAL | |
| RES 255ohm 1% 1W AXIAL | |
| RES 26.1Kohm 1% 1W AXIAL | |
| RES 26.1ohm 1% 1W AXIAL | |
| RES 26.7Kohm 1% 1W AXIAL | |
| RES 26.7ohm 1% 1W AXIAL | |
| RES 261Kohm 1% 1W AXIAL | |
| RES 261ohm 1% 1W AXIAL | |
| RES 267ohm 1% 1W AXIAL | |
| RES 270ohm 2% 1W AXIAL | |
| Res Metal Film 2.32K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.32K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.32K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.32K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.43K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.43K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.49K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.49K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.4K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.4K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.4K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.4K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2.4K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.4K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.55K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.61K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.61K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.61K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2.61K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.67K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.67K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2.67K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.67K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.7K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2.7K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 22 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 22 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 22 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 22 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 22 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 22.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 22.1 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 22.1 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 22.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 22.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 226 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 226K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 226K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 237 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 237 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 237K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 237K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 24 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 24 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 24 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 24.3 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 24.3 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24.3 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 24.3 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 24.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 24.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 24.9 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 240K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 240K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 240K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 240K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 240K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 243 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 243 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 243 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 243K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 243K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 249 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 249 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 249 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 249K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 249K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 249K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 249K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 25.5K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 250 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 251K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 255K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 26.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 26.7 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 261 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 267 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 267 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 267 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 270 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 270 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 270 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 270 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 270 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |