Vishay Intertechnology, Inc. RES 147 OHM 1% 1W AXIAL RLR32C1470FMBSL

Description
RES 147ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1% 1W AXIAL - RLR32C1470FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1W AXIAL
RLR32C1470FMBSL
RES 147 OHM 1% 1W AXIAL RLR32C1470FMBSL
RES 147ohm 1% 1W AXIAL

RES 147ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1470FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1470FMBSL-ND
Through Hole Resistors RLR32C1470FMBSL-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1470FMBSL RLR32C1470FMBSL-ND
Product Name RES 147 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details