Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C15R0GPRE5

Description
Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C15R0GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C15R0GPRE5
Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C15R0GPRE5
Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C15R0GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C15R0GPRE5TR-ND
Through Hole Resistors 541-RLR32C15R0GPRE5TR-ND
15 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C15R0GPRE5 541-RLR32C15R0GPRE5TR-ND
Product Name Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details