Vishay Intertechnology, Inc. Through Hole Resistors RLR32C14R7FRBSL

Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C14R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C14R7FRBSL-ND
Through Hole Resistors RLR32C14R7FRBSL-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 14.7 OHM 1% 1W AXIAL - RLR32C14R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1% 1W AXIAL
RLR32C14R7FRBSL
RES 14.7 OHM 1% 1W AXIAL RLR32C14R7FRBSL
RES 14.7ohm 1% 1W AXIAL

RES 14.7ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C14R7FRBSL-ND RLR32C14R7FRBSL
Product Name Through Hole Resistors RES 14.7 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details