Vishay Intertechnology, Inc. RES 147K OHM 1% 1W AXIAL RLR32C1473FRBSL

Description
RES 147Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1% 1W AXIAL - RLR32C1473FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1% 1W AXIAL
RLR32C1473FRBSL
RES 147K OHM 1% 1W AXIAL RLR32C1473FRBSL
RES 147Kohm 1% 1W AXIAL

RES 147Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1473FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1473FRBSL-ND
Through Hole Resistors RLR32C1473FRBSL-ND
147 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1473FRBSL RLR32C1473FRBSL-ND
Product Name RES 147K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details