Vishay Intertechnology, Inc. Through Hole Resistors RLR32C13R0FMBSL

Description
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C13R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C13R0FMBSL-ND
Through Hole Resistors RLR32C13R0FMBSL-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13 OHM 1% 1W AXIAL - RLR32C13R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1% 1W AXIAL
RLR32C13R0FMBSL
RES 13 OHM 1% 1W AXIAL RLR32C13R0FMBSL
RES 13ohm 1% 1W AXIAL

RES 13ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C13R0FMBSL-ND RLR32C13R0FMBSL
Product Name Through Hole Resistors RES 13 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details