Vishay Intertechnology, Inc. Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1600GMRE8

Description
Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C1600GMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C1600GMRE8
Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1600GMRE8
Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C1600GMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1600GMRE8TR-ND
Through Hole Resistors 541-RLR32C1600GMRE8TR-ND
160 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1600GMRE8 541-RLR32C1600GMRE8TR-ND
Product Name Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers