Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1502GMRE6

Description
Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C1502GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C1502GMRE6
Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1502GMRE6
Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C1502GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1502GMRE6-ND
Through Hole Resistors RLR32C1502GMRE6-ND
15 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1502GMRE6 RLR32C1502GMRE6-ND
Product Name Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details