Vishay Intertechnology, Inc. RES 133 OHM 1% 1W AXIAL RLR32C1330FRB14

Description
RES 133ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1% 1W AXIAL - RLR32C1330FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1% 1W AXIAL
RLR32C1330FRB14
RES 133 OHM 1% 1W AXIAL RLR32C1330FRB14
RES 133ohm 1% 1W AXIAL

RES 133ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1330FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1330FRB14-ND
Through Hole Resistors RLR32C1330FRB14-ND
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1330FRB14 RLR32C1330FRB14-ND
Product Name RES 133 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details