Vishay Intertechnology, Inc. RES 15.8K OHM 1% 1W AXIAL RLR32C1582FRRSL

Description
RES 15.8Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1% 1W AXIAL - RLR32C1582FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1% 1W AXIAL
RLR32C1582FRRSL
RES 15.8K OHM 1% 1W AXIAL RLR32C1582FRRSL
RES 15.8Kohm 1% 1W AXIAL

RES 15.8Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1582FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1582FRRSL-ND
Through Hole Resistors RLR32C1582FRRSL-ND
15.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1582FRRSL RLR32C1582FRRSL-ND
Product Name RES 15.8K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details