ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 450 500 550 600 650 700 710 720 730 740 750 760 766 767 768 769 770 771 772 773 774 775 776 777 778 780 790 800 810 820 830 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
METAL FILM,562,1%,100PPM,T /R
MF,1/2W,681,1%,100PP M,R/.01%,T/R
RES 5.11ohm 1% 1/2W AXIAL
RES 5.1ohm 2% 1/2W AXIAL
RES 5.23ohm 1% 1/2W AXIAL
RES 5.36ohm 1% 1/2W AXIAL
RES 5.49ohm 1% 1/2W AXIAL
RES 5.62Kohm 1% 1/2W AXIAL
RES 5.62ohm 1% 1/2W AXIAL
RES 5.6ohm 2% 1/2W AXIAL
RES 5.76Kohm 1% 1/2W AXIAL
RES 5.76ohm 1% 1/2W AXIAL
RES 5.9Kohm 1% 1/2W AXIAL
RES 56.2Kohm 1% 1/2W AXIAL
RES 56.2ohm 1% 1/2W AXIAL
RES 560Kohm 2% 1/2W AXIAL
RES 562Kohm 1% 1/2W AXIAL
RES 562ohm 1% 1/2W AXIAL
RES 56ohm 2% 1/2W AXIAL
RES 576ohm 1% 1/2W AXIAL
RES 590Kohm 1% 1/2W AXIAL
RES 590ohm 1% 1/2W AXIAL
RES 59ohm 1% 1/2W AXIAL
RES 6.04Kohm 1% 1/2W AXIAL
RES 6.19Kohm 1% 1/2W AXIAL
RES 6.2Kohm 2% 1/2W AXIAL
RES 6.34Kohm 1% 1/2W AXIAL
RES 6.49Kohm 1% 1/2W AXIAL
RES 6.65Kohm 1% 1/2W AXIAL
RES 6.81Kohm 1% 1/2W AXIAL
RES 6.89Kohm 2% 1/2W AXIAL
RES 6.8Kohm 2% 1/2W AXIAL
RES 60.4Kohm 1% 1/2W AXIAL
RES 60.4ohm 1% 1/2W AXIAL
RES 604ohm 1% 1/2W AXIAL
RES 61.9Kohm 1% 1/2W AXIAL
RES 61.9ohm 1% 1/2W AXIAL
RES 619Kohm 1% 1/2W AXIAL
RES 619ohm 1% 1/2W AXIAL
RES 620Kohm 2% 1/2W AXIAL
RES 620ohm 2% 1/2W AXIAL
RES 62Kohm 2% 1/2W AXIAL
RES 62ohm 2% 1/2W AXIAL
RES 63.4Kohm 1% 1/2W AXIAL
RES 63.4ohm 1% 1/2W AXIAL
RES 64.9Kohm 1% 1/2W AXIAL
RES 64.9ohm 1% 1/2W AXIAL
RES 649ohm 1% 1/2W AXIAL
RES 66.5ohm 1% 1/2W AXIAL
RES 665ohm 1% 1/2W AXIAL
RES 68.1Kohm 1% 1/2W AXIAL
RES 68.1ohm 1% 1/2W AXIAL
RES 680Kohm 2% 1/2W AXIAL
RES 680ohm 2% 1/2W AXIAL
RES 681ohm 1% 1/2W AXIAL
RES 68Kohm 2% 1/2W AXIAL
RES 68ohm 2% 1/2W AXIAL
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 5.1 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 5.11 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.11 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 5.36 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.36 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 5.49 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 5.49 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 5.6 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.6 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 5.62K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 5.76 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.76K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.76K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 5.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 56 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 56 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 56 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 56 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 56 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 56.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 56.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 560K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 560K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 562 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 576 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 576 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 59 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 590 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 590 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 590K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 6.04K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 6.19K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 6.2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 6.34K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.34K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 6.49K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.49K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 6.81K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 6.81K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 6.8K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 6.8K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 6.8K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 60.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 60.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 60.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 60.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 604 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 604 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 604 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 604 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 61.9 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 61.9 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 61.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 619 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 619K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 62 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 62 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 620 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 620 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 620 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 620 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 620K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 62K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 62K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 63.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 64.9 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 64.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 64.9K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 649 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 665 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 68 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 68.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 68.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 68.1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 68.1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 68.1K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 680 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 680 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 680 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 680 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 680K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 680K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 681 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 681 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 681 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 68K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR20C5900FR
RLR20C6491FR
RLR20C6492FR
RLR20C6802GRB14
RLR20C68R0GR

<< Prev Next >>