Vishay Intertechnology, Inc. RES 1.47K OHM 1% 1W AXIAL RLR32C1471FMBSL

Description
RES 1.47Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1% 1W AXIAL - RLR32C1471FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1% 1W AXIAL
RLR32C1471FMBSL
RES 1.47K OHM 1% 1W AXIAL RLR32C1471FMBSL
RES 1.47Kohm 1% 1W AXIAL

RES 1.47Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1471FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1471FMBSL-ND
Through Hole Resistors RLR32C1471FMBSL-ND
1.47 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1471FMBSL RLR32C1471FMBSL-ND
Product Name RES 1.47K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details