Vishay Intertechnology, Inc. RES 147 OHM 1% 1W AXIAL RLR32C1470FRRSL

Description
RES 147ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1% 1W AXIAL - RLR32C1470FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1W AXIAL
RLR32C1470FRRSL
RES 147 OHM 1% 1W AXIAL RLR32C1470FRRSL
RES 147ohm 1% 1W AXIAL

RES 147ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1470FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1470FRRSL-ND
Through Hole Resistors RLR32C1470FRRSL-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1470FRRSL RLR32C1470FRRSL-ND
Product Name RES 147 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details